Vishay Intertechnology, Inc. Res Thin Film 0705 3.65K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray M55342K06B3E65RWB

Description
Res Thin Film 0705 3.65K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet
Description
Res Thin Film 0705 3.65K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 3.65K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray - M55342K06B3E65RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 3.65K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray
M55342K06B3E65RWB
Res Thin Film 0705 3.65K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray M55342K06B3E65RWB
Res Thin Film 0705 3.65K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 0705 3.65K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K06B3E65RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B3E65RWB-ND
Chip Resistor - Surface Mount 541-M55342K06B3E65RWB-ND
THICK FILM RESISTOR 0705 1%

THICK FILM RESISTOR 0705 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B3E65RWB 541-M55342K06B3E65RWB-ND
Product Name Res Thin Film 0705 3.65K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573200 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10 ohms
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details