Vishay Precision Group Rcwpm-575 3.48K 1% K M55342K06B3E48M Rsl Vishay M55342K06B3E48MUL

Description
RCWPM-575 3.48K 1% K M55342K06B3E48M RSL
Description
RCWPM-575 3.48K 1% K M55342K06B3E48M RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 3.48K 1% K M55342K06B3E48M Rsl Vishay - 21P3119 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 3.48K 1% K M55342K06B3E48M Rsl Vishay
21P3119
Rcwpm-575 3.48K 1% K M55342K06B3E48M Rsl Vishay 21P3119
RCWPM-575 3.48K 1% K M55342K06B3E48M RSL

RCWPM-575 3.48K 1% K M55342K06B3E48M RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3119
Product Name Rcwpm-575 3.48K 1% K M55342K06B3E48M Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details