The Vishay RCWPM-0805 thick film chip resistor is designed for military applications and complies with MIL-PRF-55342 standards. It features a resistive element made of ruthenium oxide and is encapsulated in epoxy, providing robustness in high sulfur environments. The resistor operates within a temperature range of -55 °C to +150 °C and has a power rating of 100 mW with a maximum working voltage of 50 V. It offers a resistance value of 3.32 kΩ with a tolerance of ±1%. The construction includes a solder-coated nickel barrier termination with a tin/lead solder alloy finish. This product is suitable for applications requiring established reliability and verified failure rates.
Resistance:3.32kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 14AC9806 |
| Product Name | Resistance Vishay |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 3320 ohms |