Vishay Intertechnology, Inc. THIN FILM, 705,1/10W, 3.90K,.1%,100PPM,R/.01% ,TR M55342K06B3B90RT1

Description
THIN FILM, 705,1/10W, 3.90K,.1%,100PPM,R/. 01% ,TR
Request a Quote Datasheet
Description
THIN FILM, 705,1/10W, 3.90K,.1%,100PPM,R/. 01% ,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM, 705,1/10W, 3.90K,.1%,100PPM,R/.01% ,TR - M55342K06B3B90RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM, 705,1/10W, 3.90K,.1%,100PPM,R/.01% ,TR
M55342K06B3B90RT1
THIN FILM, 705,1/10W, 3.90K,.1%,100PPM,R/.01% ,TR M55342K06B3B90RT1
THIN FILM, 705,1/10W, 3.90K,.1%,100PPM,R/. 01% ,TR

THIN FILM, 705,1/10W, 3.90K,.1%,100PPM,R/.01% ,TR

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B3B90RT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B3B90RT1TR-ND
Chip Resistor - Surface Mount 764-M55342K06B3B90RT1TR-ND
3.9 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

3.9 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B3B90RT1 764-M55342K06B3B90RT1TR-ND
Product Name THIN FILM, 705,1/10W, 3.90K,.1%,100PPM,R/.01% ,TR Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers