Vishay Intertechnology, Inc. RES 3.57K OHM 0.15W 0.1% 0805 M55342K06B3B57RT5

Description
RES 3.57Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 3.57Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57K OHM 0.15W 0.1% 0805 - M55342K06B3B57RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 0.15W 0.1% 0805
M55342K06B3B57RT5
RES 3.57K OHM 0.15W 0.1% 0805 M55342K06B3B57RT5
RES 3.57Kohm 0.15W 0.1% 0805

RES 3.57Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B3B57RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B3B57RT5TR-ND
Chip Resistor - Surface Mount 764-M55342K06B3B57RT5TR-ND
3.57 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

3.57 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B3B57RT5 764-M55342K06B3B57RT5TR-ND
Product Name RES 3.57K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 3570 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176763-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details