Vishay Intertechnology, Inc. SMD,705,1/10W,3.24K ,.1%,100PPM,R/.01%,TR M55342K06B3B24RT1

Description
SMD,705,1/10W,3.24K ,.1%,100PPM,R/.01%,T R
Request a Quote Datasheet
Description
SMD,705,1/10W,3.24K ,.1%,100PPM,R/.01%,T R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,705,1/10W,3.24K ,.1%,100PPM,R/.01%,TR - M55342K06B3B24RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,705,1/10W,3.24K ,.1%,100PPM,R/.01%,TR
M55342K06B3B24RT1
SMD,705,1/10W,3.24K ,.1%,100PPM,R/.01%,TR M55342K06B3B24RT1
SMD,705,1/10W,3.24K ,.1%,100PPM,R/.01%,T R

SMD,705,1/10W,3.24K ,.1%,100PPM,R/.01%,TR

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B3B24RT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B3B24RT1TR-ND
Chip Resistor - Surface Mount 764-M55342K06B3B24RT1TR-ND
3.24 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

3.24 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
M55342K 100Ppm 0705 3.24K 0.1% R T1 Vishay - 57P6438 - Newark, An Avnet Company
Chicago, IL, United States
M55342K 100Ppm 0705 3.24K 0.1% R T1 Vishay
57P6438
M55342K 100Ppm 0705 3.24K 0.1% R T1 Vishay 57P6438
M55342K 100PPM 0705 3.24K 0.1% R T1

M55342K 100PPM 0705 3.24K 0.1% R T1

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342K06B3B24RT1 764-M55342K06B3B24RT1TR-ND 57P6438
Product Name SMD,705,1/10W,3.24K ,.1%,100PPM,R/.01%,TR Chip Resistor - Surface Mount M55342K 100Ppm 0705 3.24K 0.1% R T1 Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676449-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 866 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details