Vishay Intertechnology, Inc. RES 3.2K OHM 0.15W 0.1% 0805 M55342K06B3B20RT0

Description
RES 3.2Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 3.2Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.2K OHM 0.15W 0.1% 0805 - M55342K06B3B20RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.2K OHM 0.15W 0.1% 0805
M55342K06B3B20RT0
RES 3.2K OHM 0.15W 0.1% 0805 M55342K06B3B20RT0
RES 3.2Kohm 0.15W 0.1% 0805

RES 3.2Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B3B20RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B3B20RT0TR-ND
Chip Resistor - Surface Mount 764-M55342K06B3B20RT0TR-ND
3.2 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

3.2 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B3B20RT0 764-M55342K06B3B20RT0TR-ND
Product Name RES 3.2K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 3200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 3-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9820 ohms
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details