Vishay Intertechnology, Inc. RES 3.09K OHM 0.15W 0.1% 0805 M55342K06B3B09RWS

Description
RES 3.09Kohm 0.15W 0.1% 0805
Request a Quote
Description
RES 3.09Kohm 0.15W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3.09K OHM 0.15W 0.1% 0805 - M55342K06B3B09RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM 0.15W 0.1% 0805
M55342K06B3B09RWS
RES 3.09K OHM 0.15W 0.1% 0805 M55342K06B3B09RWS
RES 3.09Kohm 0.15W 0.1% 0805

RES 3.09Kohm 0.15W 0.1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K06B3B09RWS
Product Name RES 3.09K OHM 0.15W 0.1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers