Vishay Precision Group Res Thin Film 0705 392 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray M55342K06B392DRWB

Description
Res Thin Film 0705 392 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet
Description
Res Thin Film 0705 392 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 392 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray - M55342K06B392DRWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 392 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray
M55342K06B392DRWB
Res Thin Film 0705 392 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray M55342K06B392DRWB
Res Thin Film 0705 392 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 0705 392 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K06B392DRWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B392DRWB-ND
Chip Resistor - Surface Mount 541-M55342K06B392DRWB-ND
THICK FILM RESISTOR 0705 1%

THICK FILM RESISTOR 0705 1%

Buy Now Datasheet
Resistor,thick Film,392Ohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay - 57C2642 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,392Ohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay
57C2642
Resistor,thick Film,392Ohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay 57C2642
Resistor,Thick Film,392Ohms,50WV,1+ /-% Tol,100ppm-TC,0805-C ase,RM-MilStyle

Resistor,Thick Film,392Ohms,50WV,1+/-% Tol,100ppm-TC,0805-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342K06B392DRWB 541-M55342K06B392DRWB-ND 57C2642
Product Name Res Thin Film 0705 392 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray Chip Resistor - Surface Mount Resistor,thick Film,392Ohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers