Vishay Intertechnology, Inc. RES 392 OHM 0.15W 0.1% 0805 M55342K06B392ARTS

Description
RES 392ohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 392ohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392 OHM 0.15W 0.1% 0805 - M55342K06B392ARTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 0.15W 0.1% 0805
M55342K06B392ARTS
RES 392 OHM 0.15W 0.1% 0805 M55342K06B392ARTS
RES 392ohm 0.15W 0.1% 0805

RES 392ohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B392ARTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B392ARTSTR-ND
Chip Resistor - Surface Mount 764-M55342K06B392ARTSTR-ND
392 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

392 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K06B392ARTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K06B392ARTS
Chip Resistor - Surface Mount M55342K06B392ARTS
RES SMD 392 OHM 0.1% 0.15W 0705

RES SMD 392 OHM 0.1% 0.15W 0705

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342K06B392ARTS 764-M55342K06B392ARTSTR-ND M55342K06B392ARTS
Product Name RES 392 OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 392 ohms 392 ohms 392 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9314FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details