Vishay Precision Group Rcwpm-575 390K 2% K M55342K06B390Hr Tsl Vishay M55342K06B390HRWL

Description
RCWPM-575 390K 2% K M55342K06B390HR TSL
Description
RCWPM-575 390K 2% K M55342K06B390HR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 390K 2% K M55342K06B390Hr Tsl Vishay - 21P3509 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 390K 2% K M55342K06B390Hr Tsl Vishay
21P3509
Rcwpm-575 390K 2% K M55342K06B390Hr Tsl Vishay 21P3509
RCWPM-575 390K 2% K M55342K06B390HR TSL

RCWPM-575 390K 2% K M55342K06B390HR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3509
Product Name Rcwpm-575 390K 2% K M55342K06B390Hr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details