Vishay Precision Group Rcwpm-575 38.3K 1% K M55342K06B38E3S Tsl Vishay M55342K06B38E3SWL

Description
RCWPM-575 38.3K 1% K M55342K06B38E3S TSL
Description
RCWPM-575 38.3K 1% K M55342K06B38E3S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 38.3K 1% K M55342K06B38E3S Tsl Vishay - 21P3467 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 38.3K 1% K M55342K06B38E3S Tsl Vishay
21P3467
Rcwpm-575 38.3K 1% K M55342K06B38E3S Tsl Vishay 21P3467
RCWPM-575 38.3K 1% K M55342K06B38E3S TSL

RCWPM-575 38.3K 1% K M55342K06B38E3S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3467
Product Name Rcwpm-575 38.3K 1% K M55342K06B38E3S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers