Vishay Precision Group Rcwpm-575 38.3 1% K M55342K06B38D3S Tsl Vishay M55342K06B38D3SWL

Description
RCWPM-575 38.3 1% K M55342K06B38D3S TSL
Description
RCWPM-575 38.3 1% K M55342K06B38D3S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 38.3 1% K M55342K06B38D3S Tsl Vishay - 21P3461 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 38.3 1% K M55342K06B38D3S Tsl Vishay
21P3461
Rcwpm-575 38.3 1% K M55342K06B38D3S Tsl Vishay 21P3461
RCWPM-575 38.3 1% K M55342K06B38D3S TSL

RCWPM-575 38.3 1% K M55342K06B38D3S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3461
Product Name Rcwpm-575 38.3 1% K M55342K06B38D3S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details