Vishay Precision Group Rcwpm-575 383 1% K M55342K06B383Ds Tsl Vishay M55342K06B383DSWL

Description
RCWPM-575 383 1% K M55342K06B383DS TSL
Description
RCWPM-575 383 1% K M55342K06B383DS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 383 1% K M55342K06B383Ds Tsl Vishay - 21P3473 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 383 1% K M55342K06B383Ds Tsl Vishay
21P3473
Rcwpm-575 383 1% K M55342K06B383Ds Tsl Vishay 21P3473
RCWPM-575 383 1% K M55342K06B383DS TSL

RCWPM-575 383 1% K M55342K06B383DS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3473
Product Name Rcwpm-575 383 1% K M55342K06B383Ds Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers