Vishay Precision Group Rcwpm-575 37.4 1% K M55342K06B37D4R Rsl Vishay M55342K06B37D4RUL

Description
RCWPM-575 37.4 1% K M55342K06B37D4R RSL
Description
RCWPM-575 37.4 1% K M55342K06B37D4R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 37.4 1% K M55342K06B37D4R Rsl Vishay - 21P3440 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 37.4 1% K M55342K06B37D4R Rsl Vishay
21P3440
Rcwpm-575 37.4 1% K M55342K06B37D4R Rsl Vishay 21P3440
RCWPM-575 37.4 1% K M55342K06B37D4R RSL

RCWPM-575 37.4 1% K M55342K06B37D4R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3440
Product Name Rcwpm-575 37.4 1% K M55342K06B37D4R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details