Vishay Precision Group Rcwpm-575 36.5 1% K M55342K06B36D5P Tsl Vishay M55342K06B36D5PWL

Description
RCWPM-575 36.5 1% K M55342K06B36D5P TSL
Description
RCWPM-575 36.5 1% K M55342K06B36D5P TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 36.5 1% K M55342K06B36D5P Tsl Vishay - 21P3403 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 36.5 1% K M55342K06B36D5P Tsl Vishay
21P3403
Rcwpm-575 36.5 1% K M55342K06B36D5P Tsl Vishay 21P3403
RCWPM-575 36.5 1% K M55342K06B36D5P TSL

RCWPM-575 36.5 1% K M55342K06B36D5P TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3403
Product Name Rcwpm-575 36.5 1% K M55342K06B36D5P Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers