Vishay Intertechnology, Inc. Res Thick Film 0705 357 Ohm 1% 1/10W ¦100ppm/¦C SMD Tray M55342K06B357DTWBT

Description
Res Thick Film 0705 357 Ohm 1% 1/10W ¦100ppm/¦C SMD Tray
Request a Quote
Description
Res Thick Film 0705 357 Ohm 1% 1/10W ¦100ppm/¦C SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0705 357 Ohm 1% 1/10W ¦100ppm/¦C SMD Tray - M55342K06B357DTWBT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0705 357 Ohm 1% 1/10W ¦100ppm/¦C SMD Tray
M55342K06B357DTWBT
Res Thick Film 0705 357 Ohm 1% 1/10W ¦100ppm/¦C SMD Tray M55342K06B357DTWBT
Res Thick Film 0705 357 Ohm 1% 1/10W ¦100ppm/¦C SMD Tray

Res Thick Film 0705 357 Ohm 1% 1/10W ¦100ppm/¦C SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K06B357DTWBT
Product Name Res Thick Film 0705 357 Ohm 1% 1/10W ¦100ppm/¦C SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers