SMD,705,1/10W,34.8K ,.1%,100PPM,R/.01%,B
34.8 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342K06B34B8RWS | 764-M55342K06B34B8RWS-ND |
| Product Name | SMD,705,1/10W,34.8K ,.1%,100PPM,R/.01%,BULK | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 |
| Tolerance | 0.1000 to 0.0100 +/- % | 0.1000 +/- % |
| Power Rating | 10 watts | 0.1500 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use |