Res Thin Film 0705 33 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Resistor,Thick Film,33Ohms,50WV,2+/
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342K06B33G0RS6 | 57C2241 |
| Product Name | Res Thin Film 0705 33 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R | Resistor,thick Film,33Ohms,50Wv,2+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay |
| Technology / Construction | Thin Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805 |
| Tolerance | 2 to 0.0100 +/- % |