Vishay Intertechnology, Inc. Res Thin Film 0705 33 Ohm 2% 3/20W ¦100ppm/¦C 1% SMD Waffle Pack M55342K06B33G0MWSV

Description
Res Thin Film 0705 33 Ohm 2% 3/20W ¦100ppm/¦C 1% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 0705 33 Ohm 2% 3/20W ¦100ppm/¦C 1% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 33 Ohm 2% 3/20W ¦100ppm/¦C 1% SMD Waffle Pack - M55342K06B33G0MWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 33 Ohm 2% 3/20W ¦100ppm/¦C 1% SMD Waffle Pack
M55342K06B33G0MWSV
Res Thin Film 0705 33 Ohm 2% 3/20W ¦100ppm/¦C 1% SMD Waffle Pack M55342K06B33G0MWSV
Res Thin Film 0705 33 Ohm 2% 3/20W ¦100ppm/¦C 1% SMD Waffle Pack

Res Thin Film 0705 33 Ohm 2% 3/20W ¦100ppm/¦C 1% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B33G0MWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B33G0MWSV-ND
Chip Resistor - Surface Mount 764-M55342K06B33G0MWSV-ND
33 Ohms ±2% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

33 Ohms ±2% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K06B33G0MWSV - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K06B33G0MWSV
Chip Resistor - Surface Mount M55342K06B33G0MWSV
RES SMD 33 OHM 2% 0.15W 0705

RES SMD 33 OHM 2% 0.15W 0705

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342K06B33G0MWSV 764-M55342K06B33G0MWSV-ND M55342K06B33G0MWSV
Product Name Res Thin Film 0705 33 Ohm 2% 3/20W ¦100ppm/¦C 1% SMD Waffle Pack Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 2 to 1 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2213FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2-2176769-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182 ohms
View Details
2 suppliers