Vishay Intertechnology, Inc. Res Thin Film 0705 33.2 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD Tray M55342K06B33D2MWB

Description
Res Thin Film 0705 33.2 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD Tray
Request a Quote
Description
Res Thin Film 0705 33.2 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 33.2 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD Tray - M55342K06B33D2MWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 33.2 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD Tray
M55342K06B33D2MWB
Res Thin Film 0705 33.2 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD Tray M55342K06B33D2MWB
Res Thin Film 0705 33.2 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD Tray

Res Thin Film 0705 33.2 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K06B33D2MWB
Product Name Res Thin Film 0705 33.2 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD Tray
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details