Vishay Precision Group Res Thin Film 0705 33.2 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD T/R M55342K06B33D2MTP

Description
Res Thin Film 0705 33.2 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD T/R
Request a Quote
Description
Res Thin Film 0705 33.2 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 33.2 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD T/R - M55342K06B33D2MTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 33.2 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD T/R
M55342K06B33D2MTP
Res Thin Film 0705 33.2 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD T/R M55342K06B33D2MTP
Res Thin Film 0705 33.2 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD T/R

Res Thin Film 0705 33.2 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD T/R

Supplier's Site
Resistor,thick Film,33.2Ohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay - 57C2201 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,33.2Ohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay
57C2201
Resistor,thick Film,33.2Ohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay 57C2201
Resistor,Thick Film,33.2Ohms,50WV,1 +/-% Tol,100ppm-TC,0805-C ase,RM-MilStyle

Resistor,Thick Film,33.2Ohms,50WV,1+/-% Tol,100ppm-TC,0805-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K06B33D2MTP 57C2201
Product Name Res Thin Film 0705 33.2 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD T/R Resistor,thick Film,33.2Ohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers