Vishay Intertechnology, Inc. Res Thin Film 0705 33 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B33D0RS2

Description
Res Thin Film 0705 33 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 0705 33 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 33 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B33D0RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 33 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B33D0RS2
Res Thin Film 0705 33 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B33D0RS2
Res Thin Film 0705 33 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 33 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K06B33D0RS2
Product Name Res Thin Film 0705 33 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details