VISHAY INTERTECHNOLOGY, INC.
M55342K06B332DR -- RESISTOR, 332, 1%, 0.1W
Vishay Intertechnology, Inc.
RESISTOR, 332, 1%, 0.1W
M55342K06B332DR
Description
RESISTOR, 332, 1%, 0.1W
Request a Quote
Email Supplier
Description
RESISTOR, 332, 1%, 0.1W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
M55342K06B332DR |
|
Product Name
|
RESISTOR, 332, 1%, 0.1W |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1.27 ohms
View Details
2 suppliers