Vishay Intertechnology, Inc. Res Thin Film 0705 332 Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD Tray M55342K06B332DPWB

Description
Res Thin Film 0705 332 Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD Tray
Request a Quote
Description
Res Thin Film 0705 332 Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 332 Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD Tray - M55342K06B332DPWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 332 Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD Tray
M55342K06B332DPWB
Res Thin Film 0705 332 Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD Tray M55342K06B332DPWB
Res Thin Film 0705 332 Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD Tray

Res Thin Film 0705 332 Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K06B332DPWB
Product Name Res Thin Film 0705 332 Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD Tray
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details