Vishay Intertechnology, Inc. Res Thin Film 0705 330 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B330GRS2

Description
Res Thin Film 0705 330 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 0705 330 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 330 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B330GRS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 330 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B330GRS2
Res Thin Film 0705 330 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B330GRS2
Res Thin Film 0705 330 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 330 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K06B330GRS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B330GRS2CT-ND
Chip Resistor - Surface Mount 541-M55342K06B330GRS2CT-ND
THICK FILM RESISTOR 0705 2%

THICK FILM RESISTOR 0705 2%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B330GRS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B330GRS2TR-ND
Chip Resistor - Surface Mount 541-M55342K06B330GRS2TR-ND
THICK FILM RESISTOR 0705 2%

THICK FILM RESISTOR 0705 2%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B330GRS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B330GRS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K06B330GRS2DKR-ND
THICK FILM RESISTOR 0705 2%

THICK FILM RESISTOR 0705 2%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B330GRS2 541-M55342K06B330GRS2CT-ND
Product Name Res Thin Film 0705 330 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 2 to 0.0100 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573175 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details