Vishay Precision Group Rcwpm-575 32.4K 1% K M55342K06B32E4S Rsl Vishay M55342K06B32E4SUL

Description
RCWPM-575 32.4K 1% K M55342K06B32E4S RSL
Description
RCWPM-575 32.4K 1% K M55342K06B32E4S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 32.4K 1% K M55342K06B32E4S Rsl Vishay - 21P3273 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 32.4K 1% K M55342K06B32E4S Rsl Vishay
21P3273
Rcwpm-575 32.4K 1% K M55342K06B32E4S Rsl Vishay 21P3273
RCWPM-575 32.4K 1% K M55342K06B32E4S RSL

RCWPM-575 32.4K 1% K M55342K06B32E4S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3273
Product Name Rcwpm-575 32.4K 1% K M55342K06B32E4S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details