Vishay Intertechnology, Inc. Res Thin Film 0705 32.4 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack M55342K06B32D4RWSV

Description
Res Thin Film 0705 32.4 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 0705 32.4 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 32.4 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack - M55342K06B32D4RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 32.4 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack
M55342K06B32D4RWSV
Res Thin Film 0705 32.4 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack M55342K06B32D4RWSV
Res Thin Film 0705 32.4 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 0705 32.4 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B32D4RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B32D4RWSV-ND
Chip Resistor - Surface Mount 764-M55342K06B32D4RWSV-ND
32.4 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

32.4 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B32D4RWSV 764-M55342K06B32D4RWSV-ND
Product Name Res Thin Film 0705 32.4 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers