Res Thin Film 0705 30K Ohm 5% 3/20W ¦100ppm/¦C 0.1% SMD Waffle Pack
30 kOhms ±5% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342K06B30K0PWSV | 764-M55342K06B30K0PWSV-ND |
| Product Name | Res Thin Film 0705 30K Ohm 5% 3/20W ¦100ppm/¦C 0.1% SMD Waffle Pack | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 |
| Tolerance | 5 to 0.1000 +/- % | 5 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |
| Power Rating | 20 watts | 0.1500 watts |