Vishay Precision Group Rcwpm-575 30K 5% K M55342K06B30K0P Tsl Vishay M55342K06B30K0PWL

Description
RCWPM-575 30K 5% K M55342K06B30K0P TSL
Description
RCWPM-575 30K 5% K M55342K06B30K0P TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 30K 5% K M55342K06B30K0P Tsl Vishay - 21P3214 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 30K 5% K M55342K06B30K0P Tsl Vishay
21P3214
Rcwpm-575 30K 5% K M55342K06B30K0P Tsl Vishay 21P3214
RCWPM-575 30K 5% K M55342K06B30K0P TSL

RCWPM-575 30K 5% K M55342K06B30K0P TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3214
Product Name Rcwpm-575 30K 5% K M55342K06B30K0P Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details