Vishay Precision Group Rcwpm-575 30 2% K M55342K06B30G0R Tsl Vishay M55342K06B30G0RWL

Description
RCWPM-575 30 2% K M55342K06B30G0R TSL
Description
RCWPM-575 30 2% K M55342K06B30G0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 30 2% K M55342K06B30G0R Tsl Vishay - 21P3204 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 30 2% K M55342K06B30G0R Tsl Vishay
21P3204
Rcwpm-575 30 2% K M55342K06B30G0R Tsl Vishay 21P3204
RCWPM-575 30 2% K M55342K06B30G0R TSL

RCWPM-575 30 2% K M55342K06B30G0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3204
Product Name Rcwpm-575 30 2% K M55342K06B30G0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details