Vishay Precision Group Rcwpm-575 30.9K 1% K M55342K06B30E9S Tsl Vishay M55342K06B30E9SWL

Description
RCWPM-575 30.9K 1% K M55342K06B30E9S TSL
Description
RCWPM-575 30.9K 1% K M55342K06B30E9S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 30.9K 1% K M55342K06B30E9S Tsl Vishay - 21P3202 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 30.9K 1% K M55342K06B30E9S Tsl Vishay
21P3202
Rcwpm-575 30.9K 1% K M55342K06B30E9S Tsl Vishay 21P3202
RCWPM-575 30.9K 1% K M55342K06B30E9S TSL

RCWPM-575 30.9K 1% K M55342K06B30E9S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3202
Product Name Rcwpm-575 30.9K 1% K M55342K06B30E9S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details