Vishay Precision Group Rcwpm-575 30.1 1% K M55342K06B30D1S Rsl Vishay M55342K06B30D1SUL

Description
RCWPM-575 30.1 1% K M55342K06B30D1S RSL
Description
RCWPM-575 30.1 1% K M55342K06B30D1S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 30.1 1% K M55342K06B30D1S Rsl Vishay - 21P3187 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 30.1 1% K M55342K06B30D1S Rsl Vishay
21P3187
Rcwpm-575 30.1 1% K M55342K06B30D1S Rsl Vishay 21P3187
RCWPM-575 30.1 1% K M55342K06B30D1S RSL

RCWPM-575 30.1 1% K M55342K06B30D1S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3187
Product Name Rcwpm-575 30.1 1% K M55342K06B30D1S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details