Vishay Intertechnology, Inc. RES 30.1 OHM 0.15W 1% 0805 M55342K06B30D1RWSV

Description
RES 30.1ohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 30.1ohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 0.15W 1% 0805 - M55342K06B30D1RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 0.15W 1% 0805
M55342K06B30D1RWSV
RES 30.1 OHM 0.15W 1% 0805 M55342K06B30D1RWSV
RES 30.1ohm 0.15W 1% 0805

RES 30.1ohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B30D1RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B30D1RWSV-ND
Chip Resistor - Surface Mount 764-M55342K06B30D1RWSV-ND
30.1 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

30.1 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B30D1RWSV 764-M55342K06B30D1RWSV-ND
Product Name RES 30.1 OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567757P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers