Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K06B30D1RS2

Description
THICK FILM RESISTOR 0705 1%
Request a Quote Datasheet
Description
THICK FILM RESISTOR 0705 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-M55342K06B30D1RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B30D1RS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K06B30D1RS2DKR-ND
THICK FILM RESISTOR 0705 1%

THICK FILM RESISTOR 0705 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B30D1RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B30D1RS2TR-ND
Chip Resistor - Surface Mount 541-M55342K06B30D1RS2TR-ND
THICK FILM RESISTOR 0705 1%

THICK FILM RESISTOR 0705 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B30D1RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B30D1RS2CT-ND
Chip Resistor - Surface Mount 541-M55342K06B30D1RS2CT-ND
THICK FILM RESISTOR 0705 1%

THICK FILM RESISTOR 0705 1%

Buy Now Datasheet
Res Thin Film 0705 30.1 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B30D1RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 30.1 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B30D1RS2
Res Thin Film 0705 30.1 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B30D1RS2
Res Thin Film 0705 30.1 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 30.1 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-M55342K06B30D1RS2DKR-ND M55342K06B30D1RS2
Product Name Chip Resistor - Surface Mount Res Thin Film 0705 30.1 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details