Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K06B30B9RT5

Description
30.9 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
30.9 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K06B30B9RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B30B9RT5TR-ND
Chip Resistor - Surface Mount 764-M55342K06B30B9RT5TR-ND
30.9 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

30.9 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 30.9K OHM 0.15W 0.1% 0805 - M55342K06B30B9RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9K OHM 0.15W 0.1% 0805
M55342K06B30B9RT5
RES 30.9K OHM 0.15W 0.1% 0805 M55342K06B30B9RT5
RES 30.9Kohm 0.15W 0.1% 0805

RES 30.9Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - M55342K06B30B9RT5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K06B30B9RT5
Chip Resistor - Surface Mount M55342K06B30B9RT5
RES SMD 30.9KOHM 0.1% 0.15W 0805

RES SMD 30.9KOHM 0.1% 0.15W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342K06B30B9RT5TR-ND M55342K06B30B9RT5 M55342K06B30B9RT5
Product Name Chip Resistor - Surface Mount RES 30.9K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756482 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2176073-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 604 ohms
View Details
4 suppliers