Vishay Precision Group Rcwpm-575 301K 1% K M55342K06B301Es Tsl Vishay M55342K06B301ESWL

Description
RCWPM-575 301K 1% K M55342K06B301ES TSL
Description
RCWPM-575 301K 1% K M55342K06B301ES TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 301K 1% K M55342K06B301Es Tsl Vishay - 21P3246 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 301K 1% K M55342K06B301Es Tsl Vishay
21P3246
Rcwpm-575 301K 1% K M55342K06B301Es Tsl Vishay 21P3246
RCWPM-575 301K 1% K M55342K06B301ES TSL

RCWPM-575 301K 1% K M55342K06B301ES TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3246
Product Name Rcwpm-575 301K 1% K M55342K06B301Es Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details