Vishay Precision Group Rcwpm-575 301K 1% K M55342K06B301Em Tsl Vishay M55342K06B301EMWL

Description
RCWPM-575 301K 1% K M55342K06B301EM TSL
Description
RCWPM-575 301K 1% K M55342K06B301EM TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 301K 1% K M55342K06B301Em Tsl Vishay - 21P3240 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 301K 1% K M55342K06B301Em Tsl Vishay
21P3240
Rcwpm-575 301K 1% K M55342K06B301Em Tsl Vishay 21P3240
RCWPM-575 301K 1% K M55342K06B301EM TSL

RCWPM-575 301K 1% K M55342K06B301EM TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3240
Product Name Rcwpm-575 301K 1% K M55342K06B301Em Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details