Vishay Precision Group Rcwpm-575 300K 5% K M55342K06B300Kr Rsl Vishay M55342K06B300KRUL

Description
RCWPM-575 300K 5% K M55342K06B300KR RSL
Description
RCWPM-575 300K 5% K M55342K06B300KR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 300K 5% K M55342K06B300Kr Rsl Vishay - 21P3229 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 300K 5% K M55342K06B300Kr Rsl Vishay
21P3229
Rcwpm-575 300K 5% K M55342K06B300Kr Rsl Vishay 21P3229
RCWPM-575 300K 5% K M55342K06B300KR RSL

RCWPM-575 300K 5% K M55342K06B300KR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3229
Product Name Rcwpm-575 300K 5% K M55342K06B300Kr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details