Vishay Intertechnology, Inc. Res Thin Film 0705 2.49K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack M55342K06B2H49RWSV

Description
Res Thin Film 0705 2.49K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 0705 2.49K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 2.49K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack - M55342K06B2H49RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 2.49K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack
M55342K06B2H49RWSV
Res Thin Film 0705 2.49K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack M55342K06B2H49RWSV
Res Thin Film 0705 2.49K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 0705 2.49K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B2H49RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B2H49RWSV-ND
Chip Resistor - Surface Mount 764-M55342K06B2H49RWSV-ND
2.49 kOhms ±2% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

2.49 kOhms ±2% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B2H49RWSV 764-M55342K06B2H49RWSV-ND
Product Name Res Thin Film 0705 2.49K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 2 to 0.0100 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details