Vishay Precision Group Resistance Vishay M55342K06B2E94RS2.

Description
Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:150mW; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:Military M55342 Series; Temperature Coefficient:± 100ppm/°C; Voltage Rating:50V RoHS Compliant: No
Description
Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:150mW; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:Military M55342 Series; Temperature Coefficient:± 100ppm/°C; Voltage Rating:50V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 32AC1728 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
32AC1728
Resistance Vishay 32AC1728
Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:150mW; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:Military M55342 Series; Temperature Coefficient:± 100ppm/°C; Voltage Rating:50V RoHS Compliant: No

Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:150mW; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:Military M55342 Series; Temperature Coefficient:± 100ppm/°C; Voltage Rating:50V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 32AC1728
Product Name Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Resistance Range 2940 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details