Vishay Intertechnology, Inc. Res Thick Film 0705 2.74K Ohm 1% 1/10W ¦100ppm/¦C SMD Tray M55342K06B2E74TWBT

Description
Res Thick Film 0705 2.74K Ohm 1% 1/10W ¦100ppm/¦C SMD Tray
Request a Quote
Description
Res Thick Film 0705 2.74K Ohm 1% 1/10W ¦100ppm/¦C SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0705 2.74K Ohm 1% 1/10W ¦100ppm/¦C SMD Tray - M55342K06B2E74TWBT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0705 2.74K Ohm 1% 1/10W ¦100ppm/¦C SMD Tray
M55342K06B2E74TWBT
Res Thick Film 0705 2.74K Ohm 1% 1/10W ¦100ppm/¦C SMD Tray M55342K06B2E74TWBT
Res Thick Film 0705 2.74K Ohm 1% 1/10W ¦100ppm/¦C SMD Tray

Res Thick Film 0705 2.74K Ohm 1% 1/10W ¦100ppm/¦C SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K06B2E74TWBT
Product Name Res Thick Film 0705 2.74K Ohm 1% 1/10W ¦100ppm/¦C SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers