RCWPM-575 2.74K 1% K M55342K06B2
RCWPM-575 2.74K 1% K M55342K06B2
RCWPM-575 2.74K 1% K M55342K06B2
Res Thin Film 0705 2.74K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-M55342K06B2E74RS2TR-ND | M55342K06B2E74RS2 |
| Product Name | Chip Resistor - Surface Mount | Res Thin Film 0705 2.74K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % | 1 to 0.0100 +/- % |