Vishay Intertechnology, Inc. Res Thick Film 0705 2.49K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B2E49RS3

Description
Res Thick Film 0705 2.49K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thick Film 0705 2.49K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0705 2.49K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B2E49RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0705 2.49K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B2E49RS3
Res Thick Film 0705 2.49K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B2E49RS3
Res Thick Film 0705 2.49K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 0705 2.49K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K06B2E49RS3CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B2E49RS3CT-ND
Chip Resistor - Surface Mount 541-M55342K06B2E49RS3CT-ND
2.49 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

2.49 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B2E49RS3DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B2E49RS3DKR-ND
Chip Resistor - Surface Mount 541-M55342K06B2E49RS3DKR-ND
2.49 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

2.49 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B2E49RS3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B2E49RS3TR-ND
Chip Resistor - Surface Mount 541-M55342K06B2E49RS3TR-ND
2.49 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

2.49 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B2E49RS3 541-M55342K06B2E49RS3CT-ND
Product Name Res Thick Film 0705 2.49K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details