THICK FILM RESISTOR 0705 1%
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342K06B2E21RWB | 541-M55342K06B2E21RWB-ND |
| Product Name | M55342K06B2E21RWB | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | |
| Tolerance | 1 +/- % |