Vishay Intertechnology, Inc. RESISTOR 2.21K 1% .1W M55342K06B2E21R

Description
RESISTOR 2.21K 1% .1W
Request a Quote
Description
RESISTOR 2.21K 1% .1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 2.21K 1% .1W - M55342K06B2E21R - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 2.21K 1% .1W
M55342K06B2E21R
RESISTOR 2.21K 1% .1W M55342K06B2E21R
RESISTOR 2.21K 1% .1W

RESISTOR 2.21K 1% .1W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K06B2E21R
Product Name RESISTOR 2.21K 1% .1W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details