Vishay Precision Group Rcwpm-575 2.15K 1% K M55342K06B2E15S Tsl Vishay M55342K06B2E15SWL

Description
RCWPM-575 2.15K 1% K M55342K06B2E15S TSL
Description
RCWPM-575 2.15K 1% K M55342K06B2E15S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 2.15K 1% K M55342K06B2E15S Tsl Vishay - 21P2538 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 2.15K 1% K M55342K06B2E15S Tsl Vishay
21P2538
Rcwpm-575 2.15K 1% K M55342K06B2E15S Tsl Vishay 21P2538
RCWPM-575 2.15K 1% K M55342K06B2E15S TSL

RCWPM-575 2.15K 1% K M55342K06B2E15S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P2538
Product Name Rcwpm-575 2.15K 1% K M55342K06B2E15S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details