Vishay Intertechnology, Inc. Res Thick Film 0705 2K Ohm 1% 1/10W ¦100ppm/¦C SMD Tray M55342K06B2E00TWBT

Description
Res Thick Film 0705 2K Ohm 1% 1/10W ¦100ppm/¦C SMD Tray
Request a Quote
Description
Res Thick Film 0705 2K Ohm 1% 1/10W ¦100ppm/¦C SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0705 2K Ohm 1% 1/10W ¦100ppm/¦C SMD Tray - M55342K06B2E00TWBT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0705 2K Ohm 1% 1/10W ¦100ppm/¦C SMD Tray
M55342K06B2E00TWBT
Res Thick Film 0705 2K Ohm 1% 1/10W ¦100ppm/¦C SMD Tray M55342K06B2E00TWBT
Res Thick Film 0705 2K Ohm 1% 1/10W ¦100ppm/¦C SMD Tray

Res Thick Film 0705 2K Ohm 1% 1/10W ¦100ppm/¦C SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K06B2E00TWBT
Product Name Res Thick Film 0705 2K Ohm 1% 1/10W ¦100ppm/¦C SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details