Vishay Precision Group Resistance Vishay M55342K06B2E00RS3.

Description
Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:150mW; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:Military M55342 Series; Temperature Coefficient:± 100ppm/°C; Voltage Rating:50V RoHS Compliant: No
Datasheet
Description
Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:150mW; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:Military M55342 Series; Temperature Coefficient:± 100ppm/°C; Voltage Rating:50V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 27AC9744 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
27AC9744
Resistance Vishay 27AC9744
Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:150mW; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:Military M55342 Series; Temperature Coefficient:± 100ppm/°C; Voltage Rating:50V RoHS Compliant: No

Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:150mW; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:Military M55342 Series; Temperature Coefficient:± 100ppm/°C; Voltage Rating:50V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC9744
Product Name Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Resistance Range 2000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details