Vishay Intertechnology, Inc. RES 2.84K OHM 0.15W 0.1% 0805 M55342K06B2B84RT5

Description
RES 2.84Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 2.84Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.84K OHM 0.15W 0.1% 0805 - M55342K06B2B84RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.84K OHM 0.15W 0.1% 0805
M55342K06B2B84RT5
RES 2.84K OHM 0.15W 0.1% 0805 M55342K06B2B84RT5
RES 2.84Kohm 0.15W 0.1% 0805

RES 2.84Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B2B84RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B2B84RT5TR-ND
Chip Resistor - Surface Mount 764-M55342K06B2B84RT5TR-ND
2.84 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

2.84 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K06B2B84RT5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K06B2B84RT5
Chip Resistor - Surface Mount M55342K06B2B84RT5
RES SMD 2.84KOHM 0.1% 0.15W 0805

RES SMD 2.84KOHM 0.1% 0.15W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342K06B2B84RT5 764-M55342K06B2B84RT5TR-ND M55342K06B2B84RT5
Product Name RES 2.84K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 2840 ohms 2840 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879126-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers